Vishay Precision Group Chip Resistor - Surface Mount CRCW0805464KFKTA

Description
464 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
464 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805464KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805464KFKTA-ND
Chip Resistor - Surface Mount CRCW0805464KFKTA-ND
464 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

464 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:464kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0805464KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:464kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0805464KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:464kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0805464KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:464kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:464kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Resistor, Thick Film, 464Kohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5171 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 464Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5171
Resistor, Thick Film, 464Kohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5171
RESISTOR, THICK FILM, 464KOHM, 125mW, 1%, FULL REEL; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 464KOHM, 125mW, 1%, FULL REEL; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 464K, 1%, 0.125W, 0805; Resistance Vishay - 92B7098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 464K, 1%, 0.125W, 0805; Resistance Vishay
92B7098
Res, Thick Film, 464K, 1%, 0.125W, 0805; Resistance Vishay 92B7098
RES, THICK FILM, 464K, 1%, 0.125W, 0805; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 464K, 1%, 0.125W, 0805; Resistance:464kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805464KFKTA-ND CRCW0805464KFKTA 07J5171
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:464kohm; Resistance Tolerance: 1%; Power Rating:0.... Resistor, Thick Film, 464Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details