VISHAY INTERTECHNOLOGY, INC.
CRCW08054641FRT1 -- 4.64K 1% 100PPM TKF 0805
Vishay Intertechnology, Inc.
4.64K 1% 100PPM TKF 0805
CRCW08054641FRT1
Description
4.64K 1% 100PPM TKF 0805
Request a Quote
Email Supplier
Description
4.64K 1% 100PPM TKF 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08054641FRT1 |
|
Product Name
|
4.64K 1% 100PPM TKF 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
2.2 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details