Vishay Precision Group Chip Resistor - Surface Mount CRCW080545K3FKTA

Description
RES SMD 45.3K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 45.3K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080545K3FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080545K3FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080545K3FKTACT-ND
RES SMD 45.3K OHM 1% 1/8W 0805

RES SMD 45.3K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080545K3FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080545K3FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080545K3FKTADKR-ND
RES SMD 45.3K OHM 1% 1/8W 0805

RES SMD 45.3K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080545K3FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080545K3FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080545K3FKTATR-ND
45.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

45.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 45.3K OHM 1/8W 1% 0805 SMD - CRCW080545K3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/8W 1% 0805 SMD
CRCW080545K3FKTA
RES 45.3K OHM 1/8W 1% 0805 SMD CRCW080545K3FKTA
RES 45.3Kohm 1/8W 1% 0805 SMD

RES 45.3Kohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 45K3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5165 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45K3, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5165
Res, Thick Film, 45K3, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5165
RES, THICK FILM, 45K3, 1%, 0.125W, 0805, REEL; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 45K3, 1%, 0.125W, 0805, REEL; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW080545K3FKTACT-ND CRCW080545K3FKTA 07J5165
Product Name Chip Resistor - Surface Mount RES 45.3K OHM 1/8W 1% 0805 SMD Res, Thick Film, 45K3, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details