Vishay Precision Group Thick Film Resistors - SMD 1/8watt 453ohms 1% 100ppm CRCW0805453RFKEA

Description
Thick Film Resistors - SMD 1/8watt 453ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 453ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 453ohms 1% 100ppm - CRCW0805453RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 453ohms 1% 100ppm
CRCW0805453RFKEA
Thick Film Resistors - SMD 1/8watt 453ohms 1% 100ppm CRCW0805453RFKEA
Thick Film Resistors - SMD 1/8watt 453ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 453ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-453CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-453CCT-ND
Chip Resistor - Surface Mount 541-453CCT-ND
453 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

453 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-453CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-453CDKR-ND
Chip Resistor - Surface Mount 541-453CDKR-ND
453 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

453 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-453CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-453CTR-ND
Chip Resistor - Surface Mount 541-453CTR-ND
453 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

453 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805453RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805453RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805453RFKEA
RES SMD 453 OHM 1% 1/8W 0805

RES SMD 453 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 453R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4548 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 453R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4548
Res, Thick Film, 453R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4548
RES, THICK FILM, 453R, 1%, 0.125W, 0805, REEL; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 453R, 1%, 0.125W, 0805, REEL; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 453R, 1%, 0.125W, 0805; Resistance Vishay - 53K0272 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 453R, 1%, 0.125W, 0805; Resistance Vishay
53K0272
Res, Thick Film, 453R, 1%, 0.125W, 0805; Resistance Vishay 53K0272
RES, THICK FILM, 453R, 1%, 0.125W, 0805; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 453R, 1%, 0.125W, 0805; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805453RFKEA 541-453CCT-ND CRCW0805453RFKEA 42K4548 53K0272
Product Name Thick Film Resistors - SMD 1/8watt 453ohms 1% 100ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 453R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 453R, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 453 ohms 453 ohms 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers