Vishay Intertechnology, Inc. RESISTOR 453 1% .1W CRCW08054530FRT1

Description
RESISTOR 453 1% .1W
Request a Quote
Description
RESISTOR 453 1% .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 453 1% .1W - CRCW08054530FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 453 1% .1W
CRCW08054530FRT1
RESISTOR 453 1% .1W CRCW08054530FRT1
RESISTOR 453 1% .1W

RESISTOR 453 1% .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054530FRT1
Product Name RESISTOR 453 1% .1W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details