Vishay Intertechnology, Inc. RES 44.2 OHM 1/8W 1% 0805 SMD CRCW080544R2FKTA

Description
RES 44.2ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 44.2ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 1/8W 1% 0805 SMD - CRCW080544R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1/8W 1% 0805 SMD
CRCW080544R2FKTA
RES 44.2 OHM 1/8W 1% 0805 SMD CRCW080544R2FKTA
RES 44.2ohm 1/8W 1% 0805 SMD

RES 44.2ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080544R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080544R2FKTA-ND
Chip Resistor - Surface Mount CRCW080544R2FKTA-ND
44.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 44.2 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 09J3584 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 44.2 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
09J3584
Resistor, Thick Film, 44.2 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 09J3584
RESISTOR, THICK FILM, 44.2 OHM, 125mW, 1%, FULL REEL; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 44.2 OHM, 125mW, 1%, FULL REEL; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080544R2FKTA CRCW080544R2FKTA-ND 09J3584
Product Name RES 44.2 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 44.2 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details