Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:44.2ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW080544R2FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:44.2ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:44.2ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:44.2ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW080544R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:44.2ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW080544R2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:44.2ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW080544R2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:44.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:44.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-44.2CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2CCT-ND
Chip Resistor - Surface Mount 541-44.2CCT-ND
44.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-44.2CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2CTR-ND
Chip Resistor - Surface Mount 541-44.2CTR-ND
44.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-44.2CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2CDKR-ND
Chip Resistor - Surface Mount 541-44.2CDKR-ND
44.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 44R2, 1%, 0.125W, 0805; Resistance Vishay - 53K0267 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44R2, 1%, 0.125W, 0805; Resistance Vishay
53K0267
Res, Thick Film, 44R2, 1%, 0.125W, 0805; Resistance Vishay 53K0267
RES, THICK FILM, 44R2, 1%, 0.125W, 0805; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 44R2, 1%, 0.125W, 0805; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 44R2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4542 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4542
Res, Thick Film, 44R2, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4542
RES, THICK FILM, 44R2, 1%, 0.125W, 0805, REEL; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 44R2, 1%, 0.125W, 0805, REEL; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080544R2FKEA 541-44.2CCT-ND 53K0267
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:44.2ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 44R2, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers