Vishay Precision Group Chip Resistor - Surface Mount CRCW080544K2FKTA

Description
44.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
44.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080544K2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080544K2FKTA-ND
Chip Resistor - Surface Mount CRCW080544K2FKTA-ND
44.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

44.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080544K2FKTA - CRCW080544K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080544K2FKTA
CRCW080544K2FKTA
CRCW080544K2FKTA CRCW080544K2FKTA
CRCW080544K2FKTA

CRCW080544K2FKTA

Supplier's Site
Res, Thick Film, 44K2, 1%, 0.125W, 0805; Resistance Vishay - 36C9650 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44K2, 1%, 0.125W, 0805; Resistance Vishay
36C9650
Res, Thick Film, 44K2, 1%, 0.125W, 0805; Resistance Vishay 36C9650
RES, THICK FILM, 44K2, 1%, 0.125W, 0805; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 44K2, 1%, 0.125W, 0805; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 44K2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5159 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5159
Res, Thick Film, 44K2, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5159
RES, THICK FILM, 44K2, 1%, 0.125W, 0805, REEL; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 44K2, 1%, 0.125W, 0805, REEL; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080544K2FKTA-ND CRCW080544K2FKTA 36C9650
Product Name Chip Resistor - Surface Mount CRCW080544K2FKTA Res, Thick Film, 44K2, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details