Vishay Precision Group Thick Film Resistors - SMD 1/8watt 442ohms 1% 100ppm CRCW0805442RFKTA

Description
Thick Film Resistors - SMD 1/8watt 442ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 442ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 442ohms 1% 100ppm - CRCW0805442RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 442ohms 1% 100ppm
CRCW0805442RFKTA
Thick Film Resistors - SMD 1/8watt 442ohms 1% 100ppm CRCW0805442RFKTA
Thick Film Resistors - SMD 1/8watt 442ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 442ohms 1% 100ppm

Supplier's Site
SMD 442 OHM 8W Resistor - 52-CRCW0805442RFKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 442 OHM 8W Resistor
52-CRCW0805442RFKTA
SMD 442 OHM 8W Resistor 52-CRCW0805442RFKTA
RES SMD 442 OHM 1% 1/8W 0805 Product overview: CRCW0805442RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 442 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 442 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805442RFKTA can be used for catalog matching and distributor lookup.

RES SMD 442 OHM 1% 1/8W 0805 Product overview: CRCW0805442RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 442 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 442 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805442RFKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Product Status: Active Resistance: 442 Ohms Power (Watts): 0.125W, 1/8W Tolerance: ±1% Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR)
Product Status: Active
Resistance: 442 Ohms
Power (Watts): 0.125W, 1/8W
Tolerance: ±1%
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805442RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805442RFKTA-ND
Chip Resistor - Surface Mount CRCW0805442RFKTA-ND
442 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805442RFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805442RFKTA
Chip Resistor - Surface Mount CRCW0805442RFKTA
RES SMD 442 OHM 1% 1/8W 0805

RES SMD 442 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistor, Thick Film, 442 Ohm, 125Mw, 1%; Resistance Vishay - 36C9649 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 442 Ohm, 125Mw, 1%; Resistance Vishay
36C9649
Resistor, Thick Film, 442 Ohm, 125Mw, 1%; Resistance Vishay 36C9649
RESISTOR, THICK FILM, 442 OHM, 125mW, 1%; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 442 OHM, 125mW, 1%; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW0805442RFKTA 52-CRCW0805442RFKTA CRCW0805442RFKTA-ND CRCW0805442RFKTA 36C9649
Product Name Thick Film Resistors - SMD 1/8watt 442ohms 1% 100ppm SMD 442 OHM 8W Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 442 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 442 ohms 442 ohms 442 ohms 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details