Vishay Precision Group Chip Resistor - Surface Mount CRCW0805442RFKEA

Description
442 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
442 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-442CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442CCT-ND
Chip Resistor - Surface Mount 541-442CCT-ND
442 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442CTR-ND
Chip Resistor - Surface Mount 541-442CTR-ND
442 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442CDKR-ND
Chip Resistor - Surface Mount 541-442CDKR-ND
442 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:442ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805442RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:442ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805442RFKEA
Thick Film ResistorSeries:CRCW; Resistance:442ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805442RFKEA
Thick Film ResistorSeries:CRCW; Resistance:442ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:442ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Res, Thick Film, 442R, 1%, 0.125W, 0805; Resistance Vishay - 53K0269 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442R, 1%, 0.125W, 0805; Resistance Vishay
53K0269
Res, Thick Film, 442R, 1%, 0.125W, 0805; Resistance Vishay 53K0269
RES, THICK FILM, 442R, 1%, 0.125W, 0805; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 442R, 1%, 0.125W, 0805; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 442R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4544 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4544
Res, Thick Film, 442R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4544
RES, THICK FILM, 442R, 1%, 0.125W, 0805, REEL; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 442R, 1%, 0.125W, 0805, REEL; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-442CCT-ND CRCW0805442RFKEA 53K0269 42K4544
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:442ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Res, Thick Film, 442R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 442R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 442 ohms 442 ohms 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers