Vishay Precision Group Surface Mount Resistors CRCW0805442KFKEA

Description
Vishay CRCW0805442KFKEA
Request a Quote Datasheet
Description
Vishay CRCW0805442KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791418
Surface Mount Resistors 6791418
Vishay CRCW0805442KFKEA

Vishay CRCW0805442KFKEA

Supplier's Site
Surface Mount Resistors - 6791418P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791418P
Surface Mount Resistors 6791418P
Vishay CRCW0805442KFKEA

Vishay CRCW0805442KFKEA

Supplier's Site
Surface Mount Resistors - 1825100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825100
Surface Mount Resistors 1825100
Vishay CRCW0805442KFKEA

Vishay CRCW0805442KFKEA

Supplier's Site
Surface Mount Resistors - 1694691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694691
Surface Mount Resistors 1694691
Vishay CRCW0805442KFKEA

Vishay CRCW0805442KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-442KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442KCCT-ND
Chip Resistor - Surface Mount 541-442KCCT-ND
442 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

442 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442KCTR-ND
Chip Resistor - Surface Mount 541-442KCTR-ND
442 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

442 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442KCDKR-ND
Chip Resistor - Surface Mount 541-442KCDKR-ND
442 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

442 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 442Kohms 1% - CRCW0805442KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 442Kohms 1%
CRCW0805442KFKEA
Thick Film Resistors - SMD 1/8watt 442Kohms 1% CRCW0805442KFKEA
Thick Film Resistors - SMD 1/8watt 442Kohms 1%

Thick Film Resistors - SMD 1/8watt 442Kohms 1%

Supplier's Site
Res, Thick Film, 442K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4543 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4543
Res, Thick Film, 442K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4543
RES, THICK FILM, 442K, 1%, 0.125W, 0805, REEL; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 442K, 1%, 0.125W, 0805, REEL; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 442K, 1%, 0.125W, 0805; Resistance Vishay - 53K0268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442K, 1%, 0.125W, 0805; Resistance Vishay
53K0268
Res, Thick Film, 442K, 1%, 0.125W, 0805; Resistance Vishay 53K0268
RES, THICK FILM, 442K, 1%, 0.125W, 0805; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 442K, 1%, 0.125W, 0805; Resistance:442kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 6791418 6791418P 541-442KCCT-ND CRCW0805442KFKEA 42K4543
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 442Kohms 1% Res, Thick Film, 442K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 442000 ohms 442000 ohms 442000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567777P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers