Vishay Intertechnology, Inc. RES 43.2-OHM 1/10W 1% 0805 CRCW080543R2FRT1

Description
RES 43.2-OHM 1/10W 1% 0805
Request a Quote
Description
RES 43.2-OHM 1/10W 1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 43.2-OHM 1/10W 1% 0805 - CRCW080543R2FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2-OHM 1/10W 1% 0805
CRCW080543R2FRT1
RES 43.2-OHM 1/10W 1% 0805 CRCW080543R2FRT1
RES 43.2-OHM 1/10W 1% 0805

RES 43.2-OHM 1/10W 1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW080543R2FRT1
Product Name RES 43.2-OHM 1/10W 1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details