Vishay Precision Group Thick Film Resistors - SMD 1/8watt 43.2ohms 1% 100ppm CRCW080543R2FKEA

Description
Thick Film Resistors - SMD 1/8watt 43.2ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 43.2ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 43.2ohms 1% 100ppm - CRCW080543R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 43.2ohms 1% 100ppm
CRCW080543R2FKEA
Thick Film Resistors - SMD 1/8watt 43.2ohms 1% 100ppm CRCW080543R2FKEA
Thick Film Resistors - SMD 1/8watt 43.2ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 43.2ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-43.2CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.2CDKR-ND
Chip Resistor - Surface Mount 541-43.2CDKR-ND
43.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

43.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.2CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.2CTR-ND
Chip Resistor - Surface Mount 541-43.2CTR-ND
43.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

43.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.2CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.2CCT-ND
Chip Resistor - Surface Mount 541-43.2CCT-ND
43.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

43.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 43R2, 1%, 0.125W, 0805; Resistance Vishay - 53K0261 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R2, 1%, 0.125W, 0805; Resistance Vishay
53K0261
Res, Thick Film, 43R2, 1%, 0.125W, 0805; Resistance Vishay 53K0261
RES, THICK FILM, 43R2, 1%, 0.125W, 0805; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 43R2, 1%, 0.125W, 0805; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 43R2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4536
Res, Thick Film, 43R2, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4536
RES, THICK FILM, 43R2, 1%, 0.125W, 0805, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 43R2, 1%, 0.125W, 0805, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080543R2FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW080543R2FKEA
Resistors - Chip Resistor - Surface Mount CRCW080543R2FKEA
RES SMD 43.2 OHM 1% 1/8W 0805

RES SMD 43.2 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080543R2FKEA 541-43.2CDKR-ND 53K0261 CRCW080543R2FKEA
Product Name Thick Film Resistors - SMD 1/8watt 43.2ohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 43R2, 1%, 0.125W, 0805; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details