Vishay Intertechnology, Inc. RES 43 OHM 1/8W 5% 0805 SMD CRCW080543R0JNTA

Description
RES 43ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 43ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43 OHM 1/8W 5% 0805 SMD - CRCW080543R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 1/8W 5% 0805 SMD
CRCW080543R0JNTA
RES 43 OHM 1/8W 5% 0805 SMD CRCW080543R0JNTA
RES 43ohm 1/8W 5% 0805 SMD

RES 43ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080543R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080543R0JNTA-ND
Chip Resistor - Surface Mount CRCW080543R0JNTA-ND
43 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080543R0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080543R0JNTA
Chip Resistor - Surface Mount CRCW080543R0JNTA
RES SMD 43 OHM 5% 1/8W 0805

RES SMD 43 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Crcw0805 43 5% 200 Rt1 Rohs Compliant Vishay - 49P1176 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 43 5% 200 Rt1 Rohs Compliant Vishay
49P1176
Crcw0805 43 5% 200 Rt1 Rohs Compliant Vishay 49P1176
CRCW0805 43 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 43 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW080543R0JNTA CRCW080543R0JNTA-ND CRCW080543R0JNTA 49P1176
Product Name RES 43 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0805 43 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 43 ohms 43 ohms 43 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2567753 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details