Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080543R0FKTA

Description
43 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
43 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080543R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080543R0FKTA-ND
Chip Resistor - Surface Mount CRCW080543R0FKTA-ND
43 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 43.0 OHM 1/8W 1% 0805 SMD - CRCW080543R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0 OHM 1/8W 1% 0805 SMD
CRCW080543R0FKTA
RES 43.0 OHM 1/8W 1% 0805 SMD CRCW080543R0FKTA
RES 43.0ohm 1/8W 1% 0805 SMD

RES 43.0ohm 1/8W 1% 0805 SMD

Supplier's Site
Resistor,metal Glaze,43Ohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay - 65J2040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,43Ohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay
65J2040
Resistor,metal Glaze,43Ohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay 65J2040
Resistor,Metal Glaze,43Ohms,150WV,1 +/-% Tol,-100,100ppm-TC,0 805-Case RoHS Compliant: No

Resistor,Metal Glaze,43Ohms,150WV,1+/-% Tol,-100,100ppm-TC,0805-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080543R0FKTA-ND CRCW080543R0FKTA 65J2040
Product Name Chip Resistor - Surface Mount RES 43.0 OHM 1/8W 1% 0805 SMD Resistor,metal Glaze,43Ohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6042FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details