Vishay Precision Group Chip Resistor - Surface Mount CRCW080543R0FKEA

Description
43 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
43 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-43.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0CDKR-ND
Chip Resistor - Surface Mount 541-43.0CDKR-ND
43 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0CCT-ND
Chip Resistor - Surface Mount 541-43.0CCT-ND
43 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0CTR-ND
Chip Resistor - Surface Mount 541-43.0CTR-ND
43 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791406
Surface Mount Resistors 6791406
Vishay CRCW080543R0FKEA

Vishay CRCW080543R0FKEA

Supplier's Site
Surface Mount Resistors - 6791406P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791406P
Surface Mount Resistors 6791406P
Vishay CRCW080543R0FKEA

Vishay CRCW080543R0FKEA

Supplier's Site
Surface Mount Resistors - 1825223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825223
Surface Mount Resistors 1825223
Vishay CRCW080543R0FKEA

Vishay CRCW080543R0FKEA

Supplier's Site
Thick Film Resistors - SMD 1/8watt 43ohms 1% - CRCW080543R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 43ohms 1%
CRCW080543R0FKEA
Thick Film Resistors - SMD 1/8watt 43ohms 1% CRCW080543R0FKEA
Thick Film Resistors - SMD 1/8watt 43ohms 1%

Thick Film Resistors - SMD 1/8watt 43ohms 1%

Supplier's Site
Res, Thick Film, 43R, 1%, 0.125W, 0805; Resistance Vishay - 51P0429 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R, 1%, 0.125W, 0805; Resistance Vishay
51P0429
Res, Thick Film, 43R, 1%, 0.125W, 0805; Resistance Vishay 51P0429
RES, THICK FILM, 43R, 1%, 0.125W, 0805; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 43R, 1%, 0.125W, 0805; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-43.0CDKR-ND 6791406 6791406P CRCW080543R0FKEA 51P0429
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/8watt 43ohms 1% Res, Thick Film, 43R, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 43 ohms 43 ohms 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details