Vishay Intertechnology, Inc. RES 43K OHM 1/8W 5% 0805 SMD CRCW080543K0JNTA

Description
RES 43Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 43Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 1/8W 5% 0805 SMD - CRCW080543K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 1/8W 5% 0805 SMD
CRCW080543K0JNTA
RES 43K OHM 1/8W 5% 0805 SMD CRCW080543K0JNTA
RES 43Kohm 1/8W 5% 0805 SMD

RES 43Kohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080543K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080543K0JNTA-ND
Chip Resistor - Surface Mount CRCW080543K0JNTA-ND
43 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 43K 5% 200 Rt1 Rohs Compliant Vishay - 49P1172 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 43K 5% 200 Rt1 Rohs Compliant Vishay
49P1172
Crcw0805 43K 5% 200 Rt1 Rohs Compliant Vishay 49P1172
CRCW0805 43K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 43K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080543K0JNTA CRCW080543K0JNTA-ND 49P1172
Product Name RES 43K OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 43K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 43000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details