Vishay Precision Group Chip Resistor - Surface Mount CRCW080543K0FKTA

Description
43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080543K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080543K0FKTA-ND
Chip Resistor - Surface Mount CRCW080543K0FKTA-ND
43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW080543K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW080543K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW080543K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Thick Film Resistor, 43Kohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5150 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 43Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5150
Thick Film Resistor, 43Kohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5150
THICK FILM RESISTOR, 43KOHM, 125mW, 1%, FULL REEL; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 43KOHM, 125mW, 1%, FULL REEL; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080543K0FKTA-ND CRCW080543K0FKTA 07J5150
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:... Thick Film Resistor, 43Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details