Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080543K0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4687 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4687
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4687
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3666 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3666
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3666
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4687
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details