Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805432KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805432KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805432KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805432KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805432KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805432KFKTA-ND
Chip Resistor - Surface Mount CRCW0805432KFKTA-ND
432 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

432 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 432Kohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5155 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 432Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5155
Resistor, Thick Film, 432Kohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5155
RESISTOR, THICK FILM, 432KOHM, 125mW, 1%, FULL REEL; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 432KOHM, 125mW, 1%, FULL REEL; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805432KFKTA CRCW0805432KFKTA-ND 07J5155
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistor, Thick Film, 432Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details