Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 432 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805432KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 432 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 432 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 432 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 28W4053 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 432 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
28W4053
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 432 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 28W4053
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 432 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 432 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4053
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 432 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers