Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0805432KFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0805432KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0805432KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0805432KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0805432KFKEA
713965-CRCW0805432KFKEA
Chip Resistor - Surface Mount - CRCW0805432KFKEA 713965-CRCW0805432KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 713965-CRCW0805432KF KEA Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 432 kOhms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.020" (0.50mm) Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.125W, 1/8W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: Vishay Dale
Win Source Part Number: 713965-CRCW0805432KFKEA
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 432 kOhms
Categories: Resistors
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.020" (0.50mm)
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.125W, 1/8W
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now
Automotive 125mW 150V Resistor - 52-CRCW0805432KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW0805432KFKEA
Automotive 125mW 150V Resistor 52-CRCW0805432KFKEA
0805 Thick Film Resistor, 432kΩ, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW0805432KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805432KFKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 432kΩ, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW0805432KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805432KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-432KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432KCTR-ND
Chip Resistor - Surface Mount 541-432KCTR-ND
432 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

432 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-432KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432KCDKR-ND
Chip Resistor - Surface Mount 541-432KCDKR-ND
432 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

432 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-432KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432KCCT-ND
Chip Resistor - Surface Mount 541-432KCCT-ND
432 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

432 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 432K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4539 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4539
Res, Thick Film, 432K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4539
RES, THICK FILM, 432K, 1%, 0.125W, 0805, REEL; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 432K, 1%, 0.125W, 0805, REEL; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 432 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3672 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 432 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3672
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 432 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3672
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 432 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 432 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805432KFKEA 713965-CRCW0805432KFKEA 52-CRCW0805432KFKEA 541-432KCTR-ND 42K4539 24W3672
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount - CRCW0805432KFKEA Automotive 125mW 150V Resistor Chip Resistor - Surface Mount Res, Thick Film, 432K, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 432 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 432000 ohms 432000 ohms 432000 ohms
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9640 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details