Vishay Intertechnology, Inc. RES, 4.32K, 1W, 1%, 0805 CRCW08054321F

Description
RES, 4.32K, 1W, 1%, 0805
Request a Quote
Description
RES, 4.32K, 1W, 1%, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 4.32K, 1W, 1%, 0805 - CRCW08054321F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 4.32K, 1W, 1%, 0805
CRCW08054321F
RES, 4.32K, 1W, 1%, 0805 CRCW08054321F
RES, 4.32K, 1W, 1%, 0805

RES, 4.32K, 1W, 1%, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054321F
Product Name RES, 4.32K, 1W, 1%, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers