Vishay Intertechnology, Inc. RES-432 OHMS, SMT 0805, 0.1W CRCW08054320F

Description
RES-432ohmS, SMT 0805, 0.1W
Request a Quote
Description
RES-432ohmS, SMT 0805, 0.1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-432 OHMS, SMT 0805, 0.1W - CRCW08054320F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-432 OHMS, SMT 0805, 0.1W
CRCW08054320F
RES-432 OHMS, SMT 0805, 0.1W CRCW08054320F
RES-432ohmS, SMT 0805, 0.1W

RES-432ohmS, SMT 0805, 0.1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054320F
Product Name RES-432 OHMS, SMT 0805, 0.1W
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details