Vishay Precision Group Chip Resistor - Surface Mount CRCW0805430RFKTA

Description
430 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
430 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805430RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805430RFKTA-ND
Chip Resistor - Surface Mount CRCW0805430RFKTA-ND
430 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805430RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805430RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805430RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Resistor, Thick Film, 430 Ohm, 125Mw, 1%; Resistance Vishay - 07J5148 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 430 Ohm, 125Mw, 1%; Resistance Vishay
07J5148
Resistor, Thick Film, 430 Ohm, 125Mw, 1%; Resistance Vishay 07J5148
RESISTOR, THICK FILM, 430 OHM, 125mW, 1%; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

RESISTOR, THICK FILM, 430 OHM, 125mW, 1%; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805430RFKTA-ND CRCW0805430RFKTA 07J5148
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:430ohm; Resistance Tolerance: 1%; Power Rating:0.1... Resistor, Thick Film, 430 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 430 ohms 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details