Vishay Precision Group Chip Resistor - Surface Mount CRCW0805430RFKEA

Description
430 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
430 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-430CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430CDKR-ND
Chip Resistor - Surface Mount 541-430CDKR-ND
430 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430CCT-ND
Chip Resistor - Surface Mount 541-430CCT-ND
430 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430CTR-ND
Chip Resistor - Surface Mount 541-430CTR-ND
430 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 430ohms 1% - CRCW0805430RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 430ohms 1%
CRCW0805430RFKEA
Thick Film Resistors - SMD 1/8watt 430ohms 1% CRCW0805430RFKEA
Thick Film Resistors - SMD 1/8watt 430ohms 1%

Thick Film Resistors - SMD 1/8watt 430ohms 1%

Supplier's Site
Surface Mount Resistors - 6791409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791409
Surface Mount Resistors 6791409
Vishay CRCW0805430RFKEA

Vishay CRCW0805430RFKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805430RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805430RFKEA
Chip Resistor - Surface Mount CRCW0805430RFKEA
RES SMD 430 OHM 1% 1/8W 0805

RES SMD 430 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805430RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805430RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805430RFKEA
RES SMD 430 OHM 1% 1/8W 0805

RES SMD 430 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 430R, 1%, 0.125W, 0805; Resistance Vishay - 53K0263 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430R, 1%, 0.125W, 0805; Resistance Vishay
53K0263
Res, Thick Film, 430R, 1%, 0.125W, 0805; Resistance Vishay 53K0263
RES, THICK FILM, 430R, 1%, 0.125W, 0805; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 430R, 1%, 0.125W, 0805; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 430R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4538 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4538
Res, Thick Film, 430R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4538
RES, THICK FILM, 430R, 1%, 0.125W, 0805, REEL; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 430R, 1%, 0.125W, 0805, REEL; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-430CDKR-ND CRCW0805430RFKEA 6791409 CRCW0805430RFKEA CRCW0805430RFKEA 53K0263 42K4538
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 430ohms 1% Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 430R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 430R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 430 ohms 430 ohms 430 ohms 430 ohms 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD165GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers