Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 430Kohms 5% CRCW0805430KJNEB

Description
Thick Film Resistors - SMD 1/8watt 430Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 430Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 430Kohms 5% - CRCW0805430KJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 430Kohms 5%
CRCW0805430KJNEB
Thick Film Resistors - SMD 1/8watt 430Kohms 5% CRCW0805430KJNEB
Thick Film Resistors - SMD 1/8watt 430Kohms 5%

Thick Film Resistors - SMD 1/8watt 430Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805430KJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805430KJNEB-ND
Chip Resistor - Surface Mount CRCW0805430KJNEB-ND
430 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,430Kohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay - 19K6071 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,430Kohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay
19K6071
Resistor,metal Glaze,430Kohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay 19K6071
Resistor,Metal Glaze,430KOhms,150WV ,5+/-% Tol,-200,200ppm-TC,0 805-Case RoHS Compliant: Yes

Resistor,Metal Glaze,430KOhms,150WV,5+/-% Tol,-200,200ppm-TC,0805-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805430KJNEB CRCW0805430KJNEB-ND 19K6071
Product Name Thick Film Resistors - SMD 1/8watt 430Kohms 5% Chip Resistor - Surface Mount Resistor,metal Glaze,430Kohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 430000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details