Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805430KFKTA

Description
430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805430KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805430KFKTA-ND
Chip Resistor - Surface Mount CRCW0805430KFKTA-ND
430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:430kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805430KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:430kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805430KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:430kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805430KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:430kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:430kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 430Kohm, 125Mw, 1%; Resistance Vishay - 07J5151 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 430Kohm, 125Mw, 1%; Resistance Vishay
07J5151
Resistor, Thick Film, 430Kohm, 125Mw, 1%; Resistance Vishay 07J5151
RESISTOR, THICK FILM, 430KOHM, 125mW, 1%; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 430KOHM, 125mW, 1%; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805430KFKTA-ND CRCW0805430KFKTA 07J5151
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:430kohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 430Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details