Vishay Precision Group Chip Resistor - Surface Mount CRCW0805430KFKEA

Description
430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-430KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430KCDKR-ND
Chip Resistor - Surface Mount 541-430KCDKR-ND
430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430KCTR-ND
Chip Resistor - Surface Mount 541-430KCTR-ND
430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430KCCT-ND
Chip Resistor - Surface Mount 541-430KCCT-ND
430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

430 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805430KFKEA - CRCW0805430KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805430KFKEA
CRCW0805430KFKEA
CRCW0805430KFKEA CRCW0805430KFKEA
CRCW0805430KFKEA

CRCW0805430KFKEA

Supplier's Site
Res, Thick Film, 430K, 1%, 0.125W, 0805; Resistance Vishay - 53K0262 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430K, 1%, 0.125W, 0805; Resistance Vishay
53K0262
Res, Thick Film, 430K, 1%, 0.125W, 0805; Resistance Vishay 53K0262
RES, THICK FILM, 430K, 1%, 0.125W, 0805; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 430K, 1%, 0.125W, 0805; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 430K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4537 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4537
Res, Thick Film, 430K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4537
RES, THICK FILM, 430K, 1%, 0.125W, 0805, REEL; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 430K, 1%, 0.125W, 0805, REEL; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-430KCDKR-ND CRCW0805430KFKEA 53K0262
Product Name Chip Resistor - Surface Mount CRCW0805430KFKEA Res, Thick Film, 430K, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data