Vishay Precision Group Chip Resistor - Surface Mount CRCW080542K2FKECC

Description
42.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
42.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4130-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4130-2-ND
Chip Resistor - Surface Mount 541-4130-2-ND
42.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

42.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4130-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4130-6-ND
Chip Resistor - Surface Mount 541-4130-6-ND
42.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

42.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4130-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4130-1-ND
Chip Resistor - Surface Mount 541-4130-1-ND
42.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

42.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
D12/crcw0805-C 100 42K2 1% Et6 E3 Rohs Compliant Vishay - 59AC4450 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 42K2 1% Et6 E3 Rohs Compliant Vishay
59AC4450
D12/crcw0805-C 100 42K2 1% Et6 E3 Rohs Compliant Vishay 59AC4450
D12/CRCW0805-C 100 42K2 1% ET6 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 42K2 1% ET6 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4130-2-ND 59AC4450
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 100 42K2 1% Et6 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD393JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details