Vishay Precision Group Chip Resistor - Surface Mount CRCW080542K2FKEA

Description
42.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
42.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-42.2KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2KCDKR-ND
Chip Resistor - Surface Mount 541-42.2KCDKR-ND
42.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-42.2KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2KCTR-ND
Chip Resistor - Surface Mount 541-42.2KCTR-ND
42.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-42.2KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2KCCT-ND
Chip Resistor - Surface Mount 541-42.2KCCT-ND
42.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:42.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW080542K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:42.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW080542K2FKEA
Thick Film ResistorSeries:CRCW; Resistance:42.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW080542K2FKEA
Thick Film ResistorSeries:CRCW; Resistance:42.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:42.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Res, Thick Film, 42K2, 1%, 0.125W, 0805; Resistance Vishay - 53K0253 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42K2, 1%, 0.125W, 0805; Resistance Vishay
53K0253
Res, Thick Film, 42K2, 1%, 0.125W, 0805; Resistance Vishay 53K0253
RES, THICK FILM, 42K2, 1%, 0.125W, 0805; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 42K2, 1%, 0.125W, 0805; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 42K2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0254 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42K2, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0254
Res, Thick Film, 42K2, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0254
RES, THICK FILM, 42K2, 1%, 0.125W, 0805, REEL; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 42K2, 1%, 0.125W, 0805, REEL; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-42.2KCDKR-ND CRCW080542K2FKEA 53K0253
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:42.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Res, Thick Film, 42K2, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers