Vishay Intertechnology, Inc. RES .1W 422 OHM 1% 0805 100 PPM CRCW0805422RFRT1

Description
RES .1W 422ohm 1% 0805 100 PPM
Request a Quote
Description
RES .1W 422ohm 1% 0805 100 PPM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .1W 422 OHM 1% 0805 100 PPM - CRCW0805422RFRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .1W 422 OHM 1% 0805 100 PPM
CRCW0805422RFRT1
RES .1W 422 OHM 1% 0805 100 PPM CRCW0805422RFRT1
RES .1W 422ohm 1% 0805 100 PPM

RES .1W 422ohm 1% 0805 100 PPM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805422RFRT1
Product Name RES .1W 422 OHM 1% 0805 100 PPM
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details