Vishay Precision Group RES 422 OHM 1/8W 1% 0805 SMD CRCW0805422RFKEA

Description
RES 422ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 422ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/8W 1% 0805 SMD - CRCW0805422RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/8W 1% 0805 SMD
CRCW0805422RFKEA
RES 422 OHM 1/8W 1% 0805 SMD CRCW0805422RFKEA
RES 422ohm 1/8W 1% 0805 SMD

RES 422ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-422CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-422CDKR-ND
Chip Resistor - Surface Mount 541-422CDKR-ND
422 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

422 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-422CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-422CCT-ND
Chip Resistor - Surface Mount 541-422CCT-ND
422 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

422 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-422CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-422CTR-ND
Chip Resistor - Surface Mount 541-422CTR-ND
422 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

422 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 422R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4534 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4534
Res, Thick Film, 422R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4534
RES, THICK FILM, 422R, 1%, 0.125W, 0805, REEL; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 422R, 1%, 0.125W, 0805, REEL; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 422R, 1%, 0.125W, 0805; Resistance Vishay - 53K0257 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422R, 1%, 0.125W, 0805; Resistance Vishay
53K0257
Res, Thick Film, 422R, 1%, 0.125W, 0805; Resistance Vishay 53K0257
RES, THICK FILM, 422R, 1%, 0.125W, 0805; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 422R, 1%, 0.125W, 0805; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805422RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805422RFKEA
Chip Resistor - Surface Mount CRCW0805422RFKEA
RES SMD 422 OHM 1% 1/8W 0805

RES SMD 422 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0805422RFKEA 541-422CDKR-ND 42K4534 53K0257 CRCW0805422RFKEA
Product Name RES 422 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 422R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 422R, 1%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 422 ohms 422 ohms 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details