Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 422Kohms 1% CRCW0805422KFKTA

Description
Thick Film Resistors - SMD 1/8watt 422Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 422Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 422Kohms 1% - CRCW0805422KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 422Kohms 1%
CRCW0805422KFKTA
Thick Film Resistors - SMD 1/8watt 422Kohms 1% CRCW0805422KFKTA
Thick Film Resistors - SMD 1/8watt 422Kohms 1%

Thick Film Resistors - SMD 1/8watt 422Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805422KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805422KFKTA-ND
Chip Resistor - Surface Mount CRCW0805422KFKTA-ND
422 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

422 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 422Kohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5144 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 422Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5144
Resistor, Thick Film, 422Kohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5144
RESISTOR, THICK FILM, 422KOHM, 125mW, 1%, FULL REEL; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 422KOHM, 125mW, 1%, FULL REEL; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805422KFKTA CRCW0805422KFKTA-ND 07J5144
Product Name Thick Film Resistors - SMD 1/8watt 422Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 422Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 422000 ohms 422000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details