Vishay Intertechnology, Inc. RES 392R .1W 1% 805 CRCW08054220FRT1

Description
RES 392R .1W 1% 805
Request a Quote
Description
RES 392R .1W 1% 805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 392R .1W 1% 805 - CRCW08054220FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392R .1W 1% 805
CRCW08054220FRT1
RES 392R .1W 1% 805 CRCW08054220FRT1
RES 392R .1W 1% 805

RES 392R .1W 1% 805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054220FRT1
Product Name RES 392R .1W 1% 805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details