Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:41.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW080541R2FKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:41.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:41.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:41.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW080541R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:41.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW080541R2FKEA
Thick Film ResistorSeries:CRCW; Resistance:41.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW080541R2FKEA
Thick Film ResistorSeries:CRCW; Resistance:41.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:41.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-41.2CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-41.2CDKR-ND
Chip Resistor - Surface Mount 541-41.2CDKR-ND
41.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

41.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-41.2CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-41.2CCT-ND
Chip Resistor - Surface Mount 541-41.2CCT-ND
41.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

41.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-41.2CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-41.2CTR-ND
Chip Resistor - Surface Mount 541-41.2CTR-ND
41.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

41.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 41R2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4529 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4529
Res, Thick Film, 41R2, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4529
RES, THICK FILM, 41R2, 1%, 0.125W, 0805, REEL; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 41R2, 1%, 0.125W, 0805, REEL; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 41R2, 1%, 0.125W, 0805; Resistance Vishay - 53K0250 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41R2, 1%, 0.125W, 0805; Resistance Vishay
53K0250
Res, Thick Film, 41R2, 1%, 0.125W, 0805; Resistance Vishay 53K0250
RES, THICK FILM, 41R2, 1%, 0.125W, 0805; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 41R2, 1%, 0.125W, 0805; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080541R2FKEA 541-41.2CDKR-ND 42K4529
Product Name Thick Film ResistorSeries:CRCW; Resistance:41.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 41R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details