Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 41.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080541K2FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 41.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 41.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 41.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3658 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 41.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3658
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 41.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3658
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 41.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 41.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3658
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 41.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details