Vishay Precision Group Chip Resistor - Surface Mount CRCW0805412RFKEB

Description
412 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
412 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805412RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805412RFKEB-ND
Chip Resistor - Surface Mount CRCW0805412RFKEB-ND
412 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

412 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 412ohms 1% - CRCW0805412RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 412ohms 1%
CRCW0805412RFKEB
Thick Film Resistors - SMD 1/8watt 412ohms 1% CRCW0805412RFKEB
Thick Film Resistors - SMD 1/8watt 412ohms 1%

Thick Film Resistors - SMD 1/8watt 412ohms 1%

Supplier's Site
D12/crcw0805 100 412R 1% Et5 E3 Rohs Compliant Vishay - 49P1164 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 412R 1% Et5 E3 Rohs Compliant Vishay
49P1164
D12/crcw0805 100 412R 1% Et5 E3 Rohs Compliant Vishay 49P1164
D12/CRCW0805 100 412R 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 412R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805412RFKEB-ND CRCW0805412RFKEB 49P1164
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 412ohms 1% D12/crcw0805 100 412R 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4224FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2176757-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers