Vishay Precision Group Chip Resistor - Surface Mount CRCW0805412RFKEA

Description
412 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
412 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-412CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-412CDKR-ND
Chip Resistor - Surface Mount 541-412CDKR-ND
412 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

412 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-412CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-412CTR-ND
Chip Resistor - Surface Mount 541-412CTR-ND
412 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

412 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-412CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-412CCT-ND
Chip Resistor - Surface Mount 541-412CCT-ND
412 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

412 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805412RFKEA - CRCW0805412RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805412RFKEA
CRCW0805412RFKEA
CRCW0805412RFKEA CRCW0805412RFKEA
CRCW0805412RFKEA

CRCW0805412RFKEA

Supplier's Site
Res, Thick Film, 412R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4531 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 412R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4531
Res, Thick Film, 412R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4531
RES, THICK FILM, 412R, 1%, 0.125W, 0805, REEL; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 412R, 1%, 0.125W, 0805, REEL; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 412R, 1%, 0.125W, 0805; Resistance Vishay - 53K0252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 412R, 1%, 0.125W, 0805; Resistance Vishay
53K0252
Res, Thick Film, 412R, 1%, 0.125W, 0805; Resistance Vishay 53K0252
RES, THICK FILM, 412R, 1%, 0.125W, 0805; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 412R, 1%, 0.125W, 0805; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-412CDKR-ND CRCW0805412RFKEA 42K4531 53K0252
Product Name Chip Resistor - Surface Mount CRCW0805412RFKEA Res, Thick Film, 412R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 412R, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 412 ohms 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details