Vishay Precision Group Chip Resistor - Surface Mount CRCW080540R2FKTA

Description
RES SMD 40.2 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 40.2 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080540R2FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080540R2FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080540R2FKTADKR-ND
RES SMD 40.2 OHM 1% 1/8W 0805

RES SMD 40.2 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080540R2FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080540R2FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080540R2FKTATR-ND
40.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

40.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080540R2FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080540R2FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080540R2FKTACT-ND
RES SMD 40.2 OHM 1% 1/8W 0805

RES SMD 40.2 OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:40.2ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW080540R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:40.2ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW080540R2FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:40.2ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW080540R2FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:40.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:40.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 40R2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5128 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 40R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5128
Res, Thick Film, 40R2, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5128
RES, THICK FILM, 40R2, 1%, 0.125W, 0805, REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 40R2, 1%, 0.125W, 0805, REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW080540R2FKTADKR-ND CRCW080540R2FKTA 07J5128
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:40.2ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 40R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details