Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 40.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080540K2FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 40.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 40.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 40.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4679 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 40.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4679
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 40.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4679
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 40.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 40.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 40.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3654 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 40.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3654
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 40.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3654
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 40.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 40.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4679
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 40.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details