40.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
40.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
40.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Win Source Part Number: 1170317-CRCW080540K2
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 40.2 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CRCW080540K2FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D12/CRCW0805 100 40K2 1% ET1 E3,541-40.2KCCT,541-
Base Product Number: CRCW0805
Thick Film Resistors - SMD 1/8watt 40.2Kohms 1%
0805 Thick Film Resistor, 40.2kR, 1%, 150V, 0.125W, SMD Product overview: CRCW080540K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080540K2FKEA can be used for catalog matching and distributor lookup.
RES, THICK FILM, 40K2, 1%, 0.125W, 0805; Resistance:40.2kohm;
RES, THICK FILM, 40K2, 1%, 0.125W, 0805, REEL; Resistance:40.2kohm;
RES SMD 40.2K OHM 1% 1/8W 0805
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-40.2KCDKR-ND | 1170317-CRCW080540K2FKEA | 6791395 | 6791395P | CRCW080540K2FKEA | 52-CRCW080540K2FKEA | 72M6859 | CRCW080540K2FKEA |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Thick Film Resistors - SMD 1/8watt 40.2Kohms 1% | SMD 150V 0.125W Resistor | Res, Thick Film, 40K2, 1%, 0.125W, 0805; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||||||
| Category / Application | Automotive; General Use | General Use | ||||||
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | THICK FILM | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 [2012 Metric] | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |