Vishay Precision Group Surface Mount Resistors CRCW0805402RFKEA

Description
Vishay CRCW0805402RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0805402RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791392
Surface Mount Resistors 6791392
Vishay CRCW0805402RFKEA

Vishay CRCW0805402RFKEA

Supplier's Site
Surface Mount Resistors - 6791392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791392P
Surface Mount Resistors 6791392P
Vishay CRCW0805402RFKEA

Vishay CRCW0805402RFKEA

Supplier's Site
Surface Mount Resistors - 1694683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694683
Surface Mount Resistors 1694683
Vishay CRCW0805402RFKEA

Vishay CRCW0805402RFKEA

Supplier's Site
Surface Mount Resistors - 1825152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825152
Surface Mount Resistors 1825152
Vishay CRCW0805402RFKEA

Vishay CRCW0805402RFKEA

Supplier's Site
RES 402 OHM 1/8W 1% 0805 SMD - CRCW0805402RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/8W 1% 0805 SMD
CRCW0805402RFKEA
RES 402 OHM 1/8W 1% 0805 SMD CRCW0805402RFKEA
RES 402ohm 1/8W 1% 0805 SMD

RES 402ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-402CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402CCT-ND
Chip Resistor - Surface Mount 541-402CCT-ND
402 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-402CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402CDKR-ND
Chip Resistor - Surface Mount 541-402CDKR-ND
402 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-402CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402CTR-ND
Chip Resistor - Surface Mount 541-402CTR-ND
402 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 402R, 1%, 0.125W, 0805; Resistance Vishay - 53K0247 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402R, 1%, 0.125W, 0805; Resistance Vishay
53K0247
Res, Thick Film, 402R, 1%, 0.125W, 0805; Resistance Vishay 53K0247
RES, THICK FILM, 402R, 1%, 0.125W, 0805; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 402R, 1%, 0.125W, 0805; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 402R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4528 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4528
Res, Thick Film, 402R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4528
RES, THICK FILM, 402R, 1%, 0.125W, 0805, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 402R, 1%, 0.125W, 0805, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 402 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4681 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 402 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4681
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 402 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4681
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 402 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 402 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791392 6791392P CRCW0805402RFKEA 541-402CCT-ND 53K0247 42K4528 27W4681
Product Name Surface Mount Resistors Surface Mount Resistors RES 402 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 402R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 402R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 402 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 402 ohms 402 ohms 402 ohms 402 ohms 402 ohms
Power Rating 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers