Vishay Precision Group RES 402K OHM 1/8W 1% 0805 SMD CRCW0805402KFKTA

Description
RES 402Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 402Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/8W 1% 0805 SMD - CRCW0805402KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/8W 1% 0805 SMD
CRCW0805402KFKTA
RES 402K OHM 1/8W 1% 0805 SMD CRCW0805402KFKTA
RES 402Kohm 1/8W 1% 0805 SMD

RES 402Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805402KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805402KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805402KFKTADKR-ND
RES SMD 402K OHM 1% 1/8W 0805

RES SMD 402K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805402KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805402KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805402KFKTACT-ND
RES SMD 402K OHM 1% 1/8W 0805

RES SMD 402K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805402KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805402KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805402KFKTATR-ND
402 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

402 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 402K, 1%, 0.125W, 0805; Resistance Vishay - 36C9634 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402K, 1%, 0.125W, 0805; Resistance Vishay
36C9634
Res, Thick Film, 402K, 1%, 0.125W, 0805; Resistance Vishay 36C9634
RES, THICK FILM, 402K, 1%, 0.125W, 0805; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 402K, 1%, 0.125W, 0805; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 402K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5132 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5132
Res, Thick Film, 402K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5132
RES, THICK FILM, 402K, 1%, 0.125W, 0805, REEL; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 402K, 1%, 0.125W, 0805, REEL; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805402KFKTA 541-CRCW0805402KFKTADKR-ND 36C9634
Product Name RES 402K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 402K, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 402000 ohms 402000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers