Vishay Intertechnology, Inc. SMD-RES, 4.02K, 1%, 1/10W, 100PPM, 08X05 CRCW08054021FT

Description
SMD-RES, 4.02K, 1%, 1/10W, 100PPM, 08X05
Request a Quote
Description
SMD-RES, 4.02K, 1%, 1/10W, 100PPM, 08X05
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD-RES, 4.02K, 1%, 1/10W, 100PPM, 08X05 - CRCW08054021FT - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD-RES, 4.02K, 1%, 1/10W, 100PPM, 08X05
CRCW08054021FT
SMD-RES, 4.02K, 1%, 1/10W, 100PPM, 08X05 CRCW08054021FT
SMD-RES, 4.02K, 1%, 1/10W, 100PPM, 08X05

SMD-RES, 4.02K, 1%, 1/10W, 100PPM, 08X05

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08054021FT
Product Name SMD-RES, 4.02K, 1%, 1/10W, 100PPM, 08X05
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details