VISHAY INTERTECHNOLOGY, INC.
CRCW08054021F -- RES, 4.02K OHM, 0805
Vishay Intertechnology, Inc.
RES, 4.02K OHM, 0805
CRCW08054021F
Description
RES, 4.02Kohm, 0805
Request a Quote
Email Supplier
Description
RES, 4.02Kohm, 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08054021F |
|
Product Name
|
RES, 4.02K OHM, 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
Aluminium
Resistance Range
0.0500 ohms
Temperature Coefficient
100 ±ppm/°C
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details