Vishay Intertechnology, Inc. RES, 3.92, 1%, 0805 CRCW08053R90FRT1

Description
RES, 3.92, 1%, 0805
Request a Quote
Description
RES, 3.92, 1%, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 3.92, 1%, 0805 - CRCW08053R90FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 3.92, 1%, 0805
CRCW08053R90FRT1
RES, 3.92, 1%, 0805 CRCW08053R90FRT1
RES, 3.92, 1%, 0805

RES, 3.92, 1%, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053R90FRT1
Product Name RES, 3.92, 1%, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details