Vishay Intertechnology, Inc. RES 3.90 OHM 1/8W 1% 0805 SMD CRCW08053R90FNTA

Description
RES 3.90ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.90ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90 OHM 1/8W 1% 0805 SMD - CRCW08053R90FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90 OHM 1/8W 1% 0805 SMD
CRCW08053R90FNTA
RES 3.90 OHM 1/8W 1% 0805 SMD CRCW08053R90FNTA
RES 3.90ohm 1/8W 1% 0805 SMD

RES 3.90ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053R90FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053R90FNTA-ND
Chip Resistor - Surface Mount CRCW08053R90FNTA-ND
3.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053R90FNTA CRCW08053R90FNTA-ND
Product Name RES 3.90 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567495P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details