Vishay Intertechnology, Inc. Surface Mount Resistors CRCW08053R90FKEAHP

Description
CRCW0805-HP 100 3R9 1% ET1 E3
Request a Quote Datasheet
Description
CRCW0805-HP 100 3R9 1% ET1 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 607688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
607688
Surface Mount Resistors 607688
CRCW0805-HP 100 3R9 1% ET1 E3

CRCW0805-HP 100 3R9 1% ET1 E3

Supplier's Site
RES 3.90 OHM .33W 1% 0805 SMD - CRCW08053R90FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90 OHM .33W 1% 0805 SMD
CRCW08053R90FKEAHP
RES 3.90 OHM .33W 1% 0805 SMD CRCW08053R90FKEAHP
RES 3.90ohm .33W 1% 0805 SMD

RES 3.90ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08053R90FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053R90FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW08053R90FKEAHPCT-ND
RES SMD 3.9 OHM 1% 1/2W 0805

RES SMD 3.9 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053R90FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053R90FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW08053R90FKEAHPDKR-ND
RES SMD 3.9 OHM 1% 1/2W 0805

RES SMD 3.9 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053R90FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053R90FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW08053R90FKEAHPTR-ND
3.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 607688 CRCW08053R90FKEAHP 541-CRCW08053R90FKEAHPCT-ND
Product Name Surface Mount Resistors RES 3.90 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.3300 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details