Vishay Precision Group Chip Resistor - Surface Mount CRCW08053R83FKEA

Description
3.83 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.83 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.83CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83CCCT-ND
Chip Resistor - Surface Mount 541-3.83CCCT-ND
3.83 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.83 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.83CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83CCTR-ND
Chip Resistor - Surface Mount 541-3.83CCTR-ND
3.83 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.83 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.83CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.83CCDKR-ND
Chip Resistor - Surface Mount 541-3.83CCDKR-ND
3.83 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.83 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.83 OHM 1/8W 1% 0805 SMD - CRCW08053R83FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83 OHM 1/8W 1% 0805 SMD
CRCW08053R83FKEA
RES 3.83 OHM 1/8W 1% 0805 SMD CRCW08053R83FKEA
RES 3.83ohm 1/8W 1% 0805 SMD

RES 3.83ohm 1/8W 1% 0805 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW08053R83FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08053R83FKEA
Resistors - Chip Resistor - Surface Mount CRCW08053R83FKEA
RES SMD 3.83 OHM 1% 1/8W 0805

RES SMD 3.83 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 3R83, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0133 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R83, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0133
Res, Thick Film, 3R83, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0133
RES, THICK FILM, 3R83, 1%, 0.125W, 0805, REEL; Resistance:3.83ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3R83, 1%, 0.125W, 0805, REEL; Resistance:3.83ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.83CCCT-ND CRCW08053R83FKEA CRCW08053R83FKEA 53K0133
Product Name Chip Resistor - Surface Mount RES 3.83 OHM 1/8W 1% 0805 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3R83, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 3.83 ohms 3.83 ohms 3.83 ohms 3.83 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers